0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-0402N0R7B500CTTR-ND | 0402N0R7B500CT |
| Product Name | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts |