0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 0.5PF 50V C0G/NP0 0402 Product overview: 0402N0R5B500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N0R5B500CT can be used for catalog matching and distributor lookup.
CAP, 0.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1234-2-ND | 1292-1234-6-ND | 60-0402N0R5B500CT | 50AJ6272 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.5PF 50V Capacitor | Cap, 0.5Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts |