CAP CER 0.047UF 25V Y5V 0402 Product overview: 0402F473Z250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402F473Z250CT can be used for catalog matching and distributor lookup.
0.047µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
MLCC 0.047UF 25V Y5V 0402
CAP, 0.047µF, 25V, Y5V, 0402, REEL; Capacitance:47000pF;
CAP, 0.047µF, 25V, Y5V, 0402, REEL; Capacitance:47000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402F473Z250CT | 1292-0402F473Z250CTTR-ND | 0402F473Z250CT | 78Y5145 |
| Product Name | 0.047UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.047Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |