Walsin Technology Corp. Ceramic Capacitors 0402F334Z100CT

Description
MLCC 0.33UF 10V Y5V 0402
Datasheet
Description
MLCC 0.33UF 10V Y5V 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402F334Z100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402F334Z100CT
Ceramic Capacitors 0402F334Z100CT
MLCC 0.33UF 10V Y5V 0402

MLCC 0.33UF 10V Y5V 0402

Supplier's Site Datasheet
Cap, 0.33Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin - 78Y5143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin
78Y5143
Cap, 0.33Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin 78Y5143
CAP, 0.33µF, 10V, Y5V, 0402, REEL; Capacitance:0.33µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 10V, Y5V, 0402, REEL; Capacitance:0.33µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin - 77Y8005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin
77Y8005
Cap, 0.33Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin 77Y8005
CAP, 0.33µF, 10V, Y5V, 0402, REEL; Capacitance:0.33µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 10V, Y5V, 0402, REEL; Capacitance:0.33µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0402F334Z100CT 78Y5143
Product Name Ceramic Capacitors Cap, 0.33Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details