Walsin Technology Corp. Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin 0402F333M500CT

Description
CAP, 0.033µF, 50V, 20%, Y5V, 0402, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 0.033µF, 50V, 20%, Y5V, 0402, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin - 77Y8004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin
77Y8004
Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin 77Y8004
CAP, 0.033µF, 50V, 20%, Y5V, 0402, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 50V, 20%, Y5V, 0402, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin - 78Y5142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin
78Y5142
Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin 78Y5142
CAP, 0.033µF, 50V, 20%, Y5V, 0402, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 50V, 20%, Y5V, 0402, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77Y8004
Product Name Cap, 0.033Μf, 50V, 20%, Y5V, 0402, Reel; Capacitance Walsin
Capacitance Type Fixed
Capacitance Range 0.0330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers