Walsin Technology Corp. Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin 0402F103Z250CT

Description
CAP, 0.01µF, 25V, Y5V, 0402, REEL; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01µF, 25V, Y5V, 0402, REEL; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin - 77Y7996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin
77Y7996
Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin 77Y7996
CAP, 0.01µF, 25V, Y5V, 0402, REEL; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 25V, Y5V, 0402, REEL; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin - 78Y5134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin
78Y5134
Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin 78Y5134
CAP, 0.01µF, 25V, Y5V, 0402, REEL; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 25V, Y5V, 0402, REEL; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77Y7996
Product Name Cap, 0.01Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers