Walsin Technology Corp. Ceramic Capacitors 0402B823K160CT

Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1232-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1232-2-ND
Ceramic Capacitors 1292-1232-2-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1232-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1232-6-ND
Ceramic Capacitors 1292-1232-6-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1232-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1232-1-ND
Ceramic Capacitors 1292-1232-1-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402B823K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B823K160CT
Ceramic Capacitors 0402B823K160CT
CAP CER 0.082UF 16V X7R 0402

CAP CER 0.082UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1232-2-ND 1292-1232-6-ND 0402B823K160CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M20U473M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details