Walsin Technology Corp. Ceramic Capacitors 0402B822K250CT

Description
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1230-2-ND
Ceramic Capacitors 1292-1230-2-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1230-1-ND
Ceramic Capacitors 1292-1230-1-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1230-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1230-6-ND
Ceramic Capacitors 1292-1230-6-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 8200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7993
Cap, 8200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7993
CAP, 8200PF, 25V, 10%, X7R, 0402, REEL; Capacitance:8200pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 8200PF, 25V, 10%, X7R, 0402, REEL; Capacitance:8200pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1230-2-ND 1292-1230-6-ND 77Y7993
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M200J452 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details