Walsin Technology Corp. Ceramic Capacitors 0402B821K500CT

Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1228-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1228-2-ND
Ceramic Capacitors 1292-1228-2-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1228-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1228-1-ND
Ceramic Capacitors 1292-1228-1-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1228-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1228-6-ND
Ceramic Capacitors 1292-1228-6-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap Ceramic 820pF 50V X7R 10% SMD 0402 125C Paper T/R - 883-0402B821K500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 820pF 50V X7R 10% SMD 0402 125C Paper T/R
883-0402B821K500CT
Cap Ceramic 820pF 50V X7R 10% SMD 0402 125C Paper T/R 883-0402B821K500CT
Cap Ceramic 820pF 50V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 820pF 50V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site
Ceramic Capacitors - 0402B821K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B821K500CT
Ceramic Capacitors 0402B821K500CT
CAP CER 820PF 50V X7R 0402

CAP CER 820PF 50V X7R 0402

Supplier's Site Datasheet
Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7991
Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7991
CAP, 820PF, 50V, 10%, X7R, 0402, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 820PF, 50V, 10%, X7R, 0402, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1228-2-ND 1292-1228-6-ND 883-0402B821K500CT 0402B821K500CT 77Y7991
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 820pF 50V X7R 10% SMD 0402 125C Paper T/R Ceramic Capacitors Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details