Walsin Technology Corp. Ceramic Capacitors 0402B683K100CT

Description
0.068µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B683K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B683K100CTTR-ND
Ceramic Capacitors 1292-0402B683K100CTTR-ND
0.068µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-0402B683K100CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details