Walsin Technology Corp. Ceramic Capacitors 0402B682K160CT

Description
6800pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B682K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B682K160CTTR-ND
Ceramic Capacitors 1292-0402B682K160CTTR-ND
6800pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402B682K160CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402B682K160CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402B682K160CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - 0402B682K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B682K160CT
Ceramic Capacitors 0402B682K160CT
MLCC 6800PF 16V X7R 0402

MLCC 6800PF 16V X7R 0402

Supplier's Site Datasheet
Cap, 6800Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5125
Cap, 6800Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5125
CAP, 6800PF, 16V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 16V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6800Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7987
Cap, 6800Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7987
CAP, 6800PF, 16V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 16V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402B682K160CTTR-ND 0402B682K160CT 0402B682K160CT 78Y5125
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 6800Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers