CAP CER 680PF 50V X7R 0402 Product overview: 0402B681K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B681K500CT can be used for catalog matching and distributor lookup.
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 680PF, 50V, 10%, X7R, 0402, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 680PF, 50V, 10%, X7R, 0402, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
Cap Ceramic 680pF 50V X7R 10% SMD 0402 125C T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402B681K500CT | 1292-1223-1-ND | 1292-1223-6-ND | 78Y5124 | 883-0402B681K500CT |
| Product Name | 680PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 680Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin | Cap Ceramic 680pF 50V X7R 10% SMD 0402 125C T/R |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF |