680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 680PF, 50V, 5%, X7R, 0402, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 680PF, 50V, 5%, X7R, 0402, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
MLCC 680PF 50V X7R 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0402B681J500CTTR-ND | 77Y7985 | 0402B681J500CT |
| Product Name | Ceramic Capacitors | Cap, 680Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |