Walsin Technology Corp. Ceramic Capacitors 0402B473J160CT

Description
0.047µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B473J160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B473J160CTTR-ND
Ceramic Capacitors 1292-0402B473J160CTTR-ND
0.047µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin - 77Y7977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin
77Y7977
Cap, 0.047Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin 77Y7977
CAP, 0.047µF, 16V, 5%, X7R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 16V, 5%, X7R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin - 78Y5115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin
78Y5115
Cap, 0.047Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin 78Y5115
CAP, 0.047µF, 16V, 5%, X7R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 16V, 5%, X7R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0402B473J160CTTR-ND 77Y7977
Product Name Ceramic Capacitors Cap, 0.047Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details