Walsin Technology Corp. Ceramic Capacitors 0402B472K101CT

Description
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B472K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B472K101CTTR-ND
Ceramic Capacitors 1292-0402B472K101CTTR-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-0402B472K101CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers