Walsin Technology Corp. Ceramic Capacitors 0402B472J500CT

Description
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210-6-ND
Ceramic Capacitors 1292-1210-6-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1210-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210-1-ND
Ceramic Capacitors 1292-1210-1-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1210-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210-2-ND
Ceramic Capacitors 1292-1210-2-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402B472J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B472J500CT
Ceramic Capacitors 0402B472J500CT
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site Datasheet
Cap, 4700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin - 77Y7976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin
77Y7976
Cap, 4700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin 77Y7976
CAP, 4700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin - 78Y5114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin
78Y5114
Cap, 4700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin 78Y5114
CAP, 4700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1210-6-ND 1292-1210-1-ND 0402B472J500CT 77Y7976
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details