Walsin Technology Corp. Ceramic Capacitors 0402B471J100CT

Description
470pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B471J100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B471J100CTTR-ND
Ceramic Capacitors 1292-0402B471J100CTTR-ND
470pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 470Pf, 10V, 5%, X7R, 0402, Reel; Capacitance Walsin - 77Y7974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10V, 5%, X7R, 0402, Reel; Capacitance Walsin
77Y7974
Cap, 470Pf, 10V, 5%, X7R, 0402, Reel; Capacitance Walsin 77Y7974
CAP, 470PF, 10V, 5%, X7R, 0402, REEL; Capacitance:470pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 10V, 5%, X7R, 0402, REEL; Capacitance:470pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 10V, 5%, X7R, 0402, Reel; Capacitance Walsin - 78Y5112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10V, 5%, X7R, 0402, Reel; Capacitance Walsin
78Y5112
Cap, 470Pf, 10V, 5%, X7R, 0402, Reel; Capacitance Walsin 78Y5112
CAP, 470PF, 10V, 5%, X7R, 0402, REEL; Capacitance:470pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 10V, 5%, X7R, 0402, REEL; Capacitance:470pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0402B471J100CTTR-ND 77Y7974
Product Name Ceramic Capacitors Cap, 470Pf, 10V, 5%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers