Walsin Technology Corp. Ceramic Capacitors 0402B333K160CT

Description
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1203-6-ND
Ceramic Capacitors 1292-1203-6-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1203-2-ND
Ceramic Capacitors 1292-1203-2-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1203-1-ND
Ceramic Capacitors 1292-1203-1-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402B333K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B333K160CT
Ceramic Capacitors 0402B333K160CT
CAP CER 0.033UF 16V X7R 0402

CAP CER 0.033UF 16V X7R 0402

Supplier's Site Datasheet
Cap, 0.033Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7969
Cap, 0.033Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7969
CAP, 0.033µF, 16V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 16V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5107
Cap, 0.033Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5107
CAP, 0.033µF, 16V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 16V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1203-6-ND 1292-1203-2-ND 0402B333K160CT 77Y7969
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details