Walsin Technology Corp. Ceramic Capacitors 0402B333K100CT

Description
0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1202-2-ND
Ceramic Capacitors 1292-1202-2-ND
0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1202-6-ND
Ceramic Capacitors 1292-1202-6-ND
0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1202-1-ND
Ceramic Capacitors 1292-1202-1-ND
0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7968
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7968
CAP, 0.033µF, 10V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 10V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5106
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5106
CAP, 0.033µF, 10V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 10V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1202-2-ND 1292-1202-6-ND 77Y7968
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details