Walsin Technology Corp. Ceramic Capacitors 0402B331K500CT

Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1201-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1201-2-ND
Ceramic Capacitors 1292-1201-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1201-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1201-1-ND
Ceramic Capacitors 1292-1201-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1201-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1201-6-ND
Ceramic Capacitors 1292-1201-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-0402B331K500CT
330PF 50V Capacitor 60-0402B331K500CT
CAP CER 330PF 50V X7R 0402 Product overview: 0402B331K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B331K500CT can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0402 Product overview: 0402B331K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B331K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C Paper T/R - 883-0402B331K500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C Paper T/R
883-0402B331K500CT
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C Paper T/R 883-0402B331K500CT
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site
Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7624 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7624
Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7624
Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B331K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B331K500CT
Ceramic Capacitors 0402B331K500CT
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1201-2-ND 1292-1201-6-ND 60-0402B331K500CT 883-0402B331K500CT 58Y7624 0402B331K500CT
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C Paper T/R Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details