Walsin Technology Corp. Ceramic Capacitors 0402B331J500CT

Description
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B331J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B331J500CTTR-ND
Ceramic Capacitors 1292-0402B331J500CTTR-ND
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 330 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7623 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7623
Multilayer Ceramic Capacitor, 330 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7623
Multilayer Ceramic Capacitor, 330 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0402B331J500CTTR-ND 58Y7623
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 330 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details