Walsin Technology Corp. Ceramic Capacitors 0402B273K160CT

Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1199-2-ND
Ceramic Capacitors 1292-1199-2-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1199-1-ND
Ceramic Capacitors 1292-1199-1-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1199-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1199-6-ND
Ceramic Capacitors 1292-1199-6-ND
0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.027Uf, 16Vdc, Mlcc, 0402 Rohs Compliant Walsin - 10AK0236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 16Vdc, Mlcc, 0402 Rohs Compliant Walsin
10AK0236
Cap, 0.027Uf, 16Vdc, Mlcc, 0402 Rohs Compliant Walsin 10AK0236
CAP, 0.027UF, 16VDC, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.027UF, 16VDC, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.027Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin - 29AK9362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin
29AK9362
Cap, 0.027Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin 29AK9362
CAP, 0.027UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.027UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0402B273K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B273K160CT
Ceramic Capacitors 0402B273K160CT
CAP CER 0.027UF 16V X7R 0402

CAP CER 0.027UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1199-2-ND 1292-1199-6-ND 10AK0236 0402B273K160CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.027Uf, 16Vdc, Mlcc, 0402 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers