Walsin Technology Corp. Ceramic Capacitors 0402B272J500CT

Description
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin MLCC capacitor has a capacitance of 2700 pF and a voltage rating of 50V, with a tolerance of ±5%. It features an X7R dielectric, which provides stable capacitance over a wide temperature range and is suitable for various applications, including general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The capacitor is packaged in a 0402 (1005 metric) case size and is compliant with RoHS standards. It is designed for surface mount technology (SMT) and has a lead-free termination, making it compatible with both lead-free and lead-containing solder processes. This product is ideal for engineers seeking reliable and compact capacitors for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Walsin MLCC capacitor has a capacitance of 2700 pF and a voltage rating of 50V, with a tolerance of ±5%. It features an X7R dielectric, which provides stable capacitance over a wide temperature range and is suitable for various applications, including general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The capacitor is packaged in a 0402 (1005 metric) case size and is compliant with RoHS standards. It is designed for surface mount technology (SMT) and has a lead-free termination, making it compatible with both lead-free and lead-containing solder processes. This product is ideal for engineers seeking reliable and compact capacitors for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B272J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B272J500CTTR-ND
Ceramic Capacitors 1292-0402B272J500CTTR-ND
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin - 77Y7965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin
77Y7965
Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin 77Y7965
CAP, 2700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402B272J500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402B272J500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402B272J500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - 0402B272J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B272J500CT
Ceramic Capacitors 0402B272J500CT
MLCC 2700PF 50V X7R 0402

MLCC 2700PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402B272J500CTTR-ND 77Y7965 0402B272J500CT 0402B272J500CT
Product Name Ceramic Capacitors Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Walsin Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 2002-104MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers