Walsin Technology Corp. Ceramic Capacitors 0402B271K500CT

Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin MLCC capacitor has a capacitance of 270 pF and a voltage rating of 50V, with a tolerance of ±10%. It features an X7R dielectric, which provides stable capacitance over a wide temperature range. The capacitor is packaged in a 0402 (1005 metric) case size and is suitable for surface mount technology (SMT) applications. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. This capacitor is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The product is available in a reel packaging style, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Walsin MLCC capacitor has a capacitance of 270 pF and a voltage rating of 50V, with a tolerance of ±10%. It features an X7R dielectric, which provides stable capacitance over a wide temperature range. The capacitor is packaged in a 0402 (1005 metric) case size and is suitable for surface mount technology (SMT) applications. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. This capacitor is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The product is available in a reel packaging style, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1197-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1197-2-ND
Ceramic Capacitors 1292-1197-2-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1197-1-ND
Ceramic Capacitors 1292-1197-1-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1197-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1197-6-ND
Ceramic Capacitors 1292-1197-6-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
270PF 50V Capacitor
60-0402B271K500CT
270PF 50V Capacitor 60-0402B271K500CT
CAP CER 270PF 50V X7R 0402 Product overview: 0402B271K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B271K500CT can be used for catalog matching and distributor lookup.

CAP CER 270PF 50V X7R 0402 Product overview: 0402B271K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B271K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7964
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7964
CAP, 270PF, 50V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 50V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5102
Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5102
CAP, 270PF, 50V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 50V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B271K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B271K500CT
Ceramic Capacitors 0402B271K500CT
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1197-2-ND 1292-1197-6-ND 60-0402B271K500CT 77Y7964 0402B271K500CT
Product Name Ceramic Capacitors Ceramic Capacitors 270PF 50V Capacitor Cap, 270Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GE330K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details