Walsin Technology Corp. Ceramic Capacitors 0402B224K160CT

Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1632-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1632-2-ND
Ceramic Capacitors 1292-1632-2-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1632-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1632-6-ND
Ceramic Capacitors 1292-1632-6-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1632-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1632-1-ND
Ceramic Capacitors 1292-1632-1-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 16V Capacitor
60-0402B224K160CT
0.22UF 16V Capacitor 60-0402B224K160CT
CAP CER 0.22UF 16V X7R 0402 Product overview: 0402B224K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B224K160CT can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X7R 0402 Product overview: 0402B224K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B224K160CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ6269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin
50AJ6269
Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin 50AJ6269
CAP, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0402B224K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B224K160CT
Ceramic Capacitors 0402B224K160CT
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1632-2-ND 1292-1632-6-ND 60-0402B224K160CT 50AJ6269 0402B224K160CT
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 16V Capacitor Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers