Walsin Technology Corp. Ceramic Capacitors 0402B224K100CT

Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1196-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1196-6-ND
Ceramic Capacitors 1292-1196-6-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1196-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1196-2-ND
Ceramic Capacitors 1292-1196-2-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1196-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1196-1-ND
Ceramic Capacitors 1292-1196-1-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402B224K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B224K100CT
Ceramic Capacitors 0402B224K100CT
CAP CER 0.22UF 10V X7R 0402

CAP CER 0.22UF 10V X7R 0402

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ6268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
50AJ6268
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin 50AJ6268
CAP, 0.22UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1196-6-ND 1292-1196-2-ND 0402B224K100CT 50AJ6268
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-107SML016MQ5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details