Walsin Technology Corp. Ceramic Capacitors 0402B223K100CT

Description
0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1650-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1650-1-ND
Ceramic Capacitors 1292-1650-1-ND
0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1650-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1650-6-ND
Ceramic Capacitors 1292-1650-6-ND
0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1650-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1650-2-ND
Ceramic Capacitors 1292-1650-2-ND
0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7962
Cap, 0.022Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7962
CAP, 0.022µF, 10V, 10%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.022µF, 10V, 10%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1650-1-ND 1292-1650-6-ND 77Y7962
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details