CAP CER 180PF 50V X7R 0402 Product overview: 0402B181K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B181K500CT can be used for catalog matching and distributor lookup.
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Cap Ceramic 180pF 50V X7R 10% SMD 0402 125C Paper T/R
MLCC 180PF 50V X7R 0402
CAP, 180PF, 50V, 10%, X7R, 0402, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 180PF, 50V, 10%, X7R, 0402, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
Capacitors - Ceramic Capacitors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402B181K500CT | 1292-0402B181K500CTTR-ND | 883-0402B181K500CT | 0402B181K500CT | 78Y5094 | 0402B181K500CT |
| Product Name | 180PF 50V Capacitor | Ceramic Capacitors | Cap Ceramic 180pF 50V X7R 10% SMD 0402 125C Paper T/R | Ceramic Capacitors | Cap, 180Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF |