Walsin Technology Corp. Ceramic Capacitors 0402B153K250CT

Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1185-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1185-2-ND
Ceramic Capacitors 1292-1185-2-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1185-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1185-6-ND
Ceramic Capacitors 1292-1185-6-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1185-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1185-1-ND
Ceramic Capacitors 1292-1185-1-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7955
Cap, 0.015Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7955
CAP, 0.015µF, 25V, 10%, X7R, 0402, REEL; Capacitance:15000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.015µF, 25V, 10%, X7R, 0402, REEL; Capacitance:15000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5093
Cap, 0.015Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5093
CAP, 0.015µF, 25V, 10%, X7R, 0402, REEL; Capacitance:15000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.015µF, 25V, 10%, X7R, 0402, REEL; Capacitance:15000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402B153K250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402B153K250CT
25V 15nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 15nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0402B153K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B153K250CT
Ceramic Capacitors 0402B153K250CT
CAP CER 0.015UF 25V X7R 0402

CAP CER 0.015UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1185-2-ND 1292-1185-6-ND 77Y7955 0402B153K250CT 0402B153K250CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details