Walsin Technology Corp. Ceramic Capacitors 0402B153K160CT

Description
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1184-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1184-1-ND
Ceramic Capacitors 1292-1184-1-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1184-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1184-2-ND
Ceramic Capacitors 1292-1184-2-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1184-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1184-6-ND
Ceramic Capacitors 1292-1184-6-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7618 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7618
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7618
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B153K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B153K160CT
Ceramic Capacitors 0402B153K160CT
CAP CER 0.015UF 16V X7R 0402

CAP CER 0.015UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1184-1-ND 1292-1184-6-ND 58Y7618 0402B153K160CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details