Walsin Technology Corp. Ceramic Capacitors 0402B152M500CT

Description
1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B152M500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B152M500CTTR-ND
Ceramic Capacitors 1292-0402B152M500CTTR-ND
1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402B152M500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B152M500CT
Ceramic Capacitors 0402B152M500CT
MLCC 1500PF 50V X7R 0402

MLCC 1500PF 50V X7R 0402

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402B152M500CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402B152M500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402B152M500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0402B152M500CTTR-ND 0402B152M500CT 0402B152M500CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details