Walsin Technology Corp. Ceramic Capacitors 0402B123K250CT

Description
0.012µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B123K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B123K250CTTR-ND
Ceramic Capacitors 1292-0402B123K250CTTR-ND
0.012µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.012Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7953
Cap, 0.012Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7953
CAP, 0.012µF, 25V, 10%, X7R, 0402, REEL; Capacitance:12000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.012µF, 25V, 10%, X7R, 0402, REEL; Capacitance:12000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B123K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B123K250CT
Ceramic Capacitors 0402B123K250CT
MLCC 0.012UF 25V X7R 0402

MLCC 0.012UF 25V X7R 0402

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402B123K250CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402B123K250CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402B123K250CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402B123K250CTTR-ND 77Y7953 0402B123K250CT 0402B123K250CT
Product Name Ceramic Capacitors Cap, 0.012Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details