1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 1UF 6.3V X7R 0402
CAP CER 1UF 6.3V X7R 0402
6.3V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES
MLCC 1UF 6.3V X7R 0402
| DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0402B105K6R3CTTR-ND | 1292-0402B105K6R3CTDKR-ND | 883-0402B105K6R3CT | 50AJ6266 | 0402B105K6R3CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 6.3V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |