0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.1UF 16V X7R 0402 Product overview: 0402B104J160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B104J160CT can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 16V X7R 0402
Capacitors - Ceramic Capacitors
WALSIN 0402B104J160CT SMD Multilayer Ceramic Capacitor, General Purpose, 0402 [1005 Metric], 0.1 F, 16 V,5%, X7R
CAP, 0.1µF, 16V, 5%, X7R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 0.1µF, 16V, 5%, X7R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1174-6-ND | 1292-1174-2-ND | 60-0402B104J160CT | 0402B104J160CT | 0402B104J160CT | 883-0402B104J160CT | 77Y7946 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 16V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | WALSIN 0402B104J160CT SMD Multilayer Ceramic Capacitor, General Purpose, 0402 [1005 Metric], 0.1 F, 16 V,5%, X7R | Cap, 0.1Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |