CAP CER 10000PF 16V X7R 0402 Product overview: 0402B103K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B103K160CT can be used for catalog matching and distributor lookup.
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP CER 10000PF 16V X7R 0402
16V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402B103K160CT | 1292-1172-2-ND | 1292-1172-6-ND | 58Y7612 | 0402B103K160CT | 0402B103K160CT |
| Product Name | 10000PF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |