Walsin Technology Corp. Ceramic Capacitors 0402B103K100CT

Description
10000pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402B103K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B103K100CTTR-ND
Ceramic Capacitors 1292-0402B103K100CTTR-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0402B103K100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B103K100CT-ND
Ceramic Capacitors 1292-0402B103K100CT-ND
CAP CER 10000PF 10V X7R 0402

CAP CER 10000PF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1292-0402B103K100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402B103K100CTDKR-ND
Ceramic Capacitors 1292-0402B103K100CTDKR-ND
CAP CER 10000PF 10V X7R 0402

CAP CER 10000PF 10V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402B103K100CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402B103K100CT
Capacitors - Ceramic Capacitors 0402B103K100CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Cap, 0.01Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7943
Cap, 0.01Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7943
CAP, 0.01µF, 10V, 10%, X7R, 0402, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 10V, 10%, X7R, 0402, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5081
Cap, 0.01Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5081
CAP, 0.01µF, 10V, 10%, X7R, 0402, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 10V, 10%, X7R, 0402, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B103K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B103K100CT
Ceramic Capacitors 0402B103K100CT
MLCC 0.01UF 10V X7R 0402

MLCC 0.01UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402B103K100CTTR-ND 1292-0402B103K100CTDKR-ND 0402B103K100CT 77Y7943 0402B103K100CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.01Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details