Walsin Technology Corp. Ceramic Capacitors 0402B102K160CT

Description
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1168-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1168-2-ND
Ceramic Capacitors 1292-1168-2-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1168-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1168-6-ND
Ceramic Capacitors 1292-1168-6-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1168-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1168-1-ND
Ceramic Capacitors 1292-1168-1-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 16V Capacitor
60-0402B102K160CT
1000PF 16V Capacitor 60-0402B102K160CT
CAP CER 1000PF 16V X7R 0402 Product overview: 0402B102K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B102K160CT can be used for catalog matching and distributor lookup.

CAP CER 1000PF 16V X7R 0402 Product overview: 0402B102K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B102K160CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7608 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7608
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7608
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin - 68Y8755 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin
68Y8755
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin 68Y8755
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B102K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B102K160CT
Ceramic Capacitors 0402B102K160CT
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1168-2-ND 1292-1168-6-ND 60-0402B102K160CT 58Y7608 0402B102K160CT
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 16V Capacitor Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers