Walsin Technology Corp. Ceramic Capacitors 0201X473K6R3CT

Description
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1167-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1167-1-ND
Ceramic Capacitors 1292-1167-1-ND
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1167-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1167-2-ND
Ceramic Capacitors 1292-1167-2-ND
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1167-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1167-6-ND
Ceramic Capacitors 1292-1167-6-ND
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201X473K6R3CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201X473K6R3CT
Ceramic Capacitors 0201X473K6R3CT
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1167-1-ND 1292-1167-6-ND 0201X473K6R3CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details