Walsin Technology Corp. Ceramic Capacitors 0201X224M100CT

Description
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201X224M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X224M100CTTR-ND
Ceramic Capacitors 1292-0201X224M100CTTR-ND
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin - 29AK9355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin
29AK9355
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin 29AK9355
CAP, 0.22UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.22Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin - 10AK0217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin
10AK0217
Cap, 0.22Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin 10AK0217
CAP, 0.22UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0201X224M100CTTR-ND 29AK9355
Product Name Ceramic Capacitors Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M22R104K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details