1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP, 1UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0201X105M100CTTR-ND | 1292-0201X105M100CTDKR-ND | 10AK0215 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF |