Walsin Technology Corp. Ceramic Capacitors 0201X105K6R3CT

Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201X105K6R3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X105K6R3CT-ND
Ceramic Capacitors 1292-0201X105K6R3CT-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201X105K6R3CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X105K6R3CTDKR-ND
Ceramic Capacitors 1292-0201X105K6R3CTDKR-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201X105K6R3CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X105K6R3CTTR-ND
Ceramic Capacitors 1292-0201X105K6R3CTTR-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-0201X105K6R3CT
1UF 6.3V Capacitor 60-0201X105K6R3CT
CAP CER 1UF 6.3V X5R 0201 Product overview: 0201X105K6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201X105K6R3CT can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X5R 0201 Product overview: 0201X105K6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201X105K6R3CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Walsin - 10AK0214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Walsin
10AK0214
Cap, 1Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Walsin 10AK0214
CAP, 1UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Walsin - 29AK9352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Walsin
29AK9352
Cap, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Walsin 29AK9352
CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0201X105K6R3CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201X105K6R3CT
Ceramic Capacitors 0201X105K6R3CT
CAP CER 1UF 6.3V X5R 0201

CAP CER 1UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0201X105K6R3CT-ND 1292-0201X105K6R3CTDKR-ND 60-0201X105K6R3CT 10AK0214 0201X105K6R3CT
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 6.3V Capacitor Cap, 1Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers