0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES
CAP CER 0.1UF 25V X5R 0201
| DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0201X104K250CTTR-ND | 1292-0201X104K250CTDKR-ND | 883-0201X104K250CT | 50AJ6192 | 0201X104K250CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS | Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |