6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Capacitors - Ceramic Capacitors
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-0201N6R0D250CTTR-ND | 0201N6R0D250CT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |