Walsin Technology Corp. 5.6PF 25V 5.6 pF Capacitor 0201N5R6D250LT

Description
CAP CER 5.6PF 25V C0G/NP0 0201 / 5.6 pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Product overview: 0201N5R6D250LT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V, 5.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, 5.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N5R6D250LT can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 5.6PF 25V C0G/NP0 0201 / 5.6 pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Product overview: 0201N5R6D250LT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V, 5.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, 5.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N5R6D250LT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6PF 25V 5.6 pF Capacitor
60-0201N5R6D250LT
5.6PF 25V 5.6 pF Capacitor 60-0201N5R6D250LT
CAP CER 5.6PF 25V C0G/NP0 0201 / 5.6 pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Product overview: 0201N5R6D250LT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V, 5.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, 5.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N5R6D250LT can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 25V C0G/NP0 0201 / 5.6 pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Product overview: 0201N5R6D250LT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V, 5.6 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, 5.6 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N5R6D250LT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 0201N5R6D250LT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N5R6D250LT
Ceramic Capacitors 0201N5R6D250LT
CAP CER 5.6PF 25V C0G/NP0 0201

CAP CER 5.6PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 60-0201N5R6D250LT 0201N5R6D250LT
Product Name 5.6PF 25V 5.6 pF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF
WVDC 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details