Walsin Technology Corp. Ceramic Capacitors 0201N3R3C250CT

Description
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201N3R3C250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N3R3C250CTTR-ND
Ceramic Capacitors 1292-0201N3R3C250CTTR-ND
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3PF 25V Capacitor
60-0201N3R3C250CT
3.3PF 25V Capacitor 60-0201N3R3C250CT
CAP CER 3.3PF 25V C0G/NP0 0201 Product overview: 0201N3R3C250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N3R3C250CT can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 25V C0G/NP0 0201 Product overview: 0201N3R3C250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N3R3C250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0201N3R3C250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N3R3C250CT
Ceramic Capacitors 0201N3R3C250CT
MLCC 3.3PF 25V NPO 0201

MLCC 3.3PF 25V NPO 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0201N3R3C250CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0201N3R3C250CT
Capacitors - Ceramic Capacitors 0201N3R3C250CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0201N3R3C250CTTR-ND 60-0201N3R3C250CT 0201N3R3C250CT 0201N3R3C250CT
Product Name Ceramic Capacitors 3.3PF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C17CFR45C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details