Walsin Technology Corp. Ceramic Capacitors 0201N390J500CT

Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1153-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1153-6-ND
Ceramic Capacitors 1292-1153-6-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1153-2-ND
Ceramic Capacitors 1292-1153-2-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1153-1-ND
Ceramic Capacitors 1292-1153-1-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1292-1153-6-ND 1292-1153-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details