Walsin Technology Corp. Ceramic Capacitors 0201N270J250CT

Description
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1148-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1148-6-ND
Ceramic Capacitors 1292-1148-6-ND
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1148-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1148-2-ND
Ceramic Capacitors 1292-1148-2-ND
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1148-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1148-1-ND
Ceramic Capacitors 1292-1148-1-ND
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201N270J250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N270J250CT
Ceramic Capacitors 0201N270J250CT
CAP CER 27PF 25V C0G/NP0 0201

CAP CER 27PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1148-6-ND 1292-1148-2-ND 0201N270J250CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details