Walsin Technology Corp. Ceramic Capacitors 0201N150J500CT

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1139-1-ND
Ceramic Capacitors 1292-1139-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1139-2-ND
Ceramic Capacitors 1292-1139-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1139-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1139-6-ND
Ceramic Capacitors 1292-1139-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin - 50AJ6185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin
50AJ6185
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin 50AJ6185
CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0201N150J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N150J500CT
Ceramic Capacitors 0201N150J500CT
CAP CER 15PF 50V C0G/NP0 0201

CAP CER 15PF 50V C0G/NP0 0201

Supplier's Site Datasheet
CAP CER 15PF 50V C0G/NP0 0201 - 883-0201N150J500CT - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 50V C0G/NP0 0201
883-0201N150J500CT
CAP CER 15PF 50V C0G/NP0 0201 883-0201N150J500CT
CAP CER 15PF 50V C0G/NP0 0201

CAP CER 15PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1139-1-ND 1292-1139-6-ND 50AJ6185 0201N150J500CT 883-0201N150J500CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin Ceramic Capacitors CAP CER 15PF 50V C0G/NP0 0201
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers