Walsin Technology Corp. Ceramic Capacitors 0201N150J250CT

Description
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1138-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1138-1-ND
Ceramic Capacitors 1292-1138-1-ND
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1138-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1138-6-ND
Ceramic Capacitors 1292-1138-6-ND
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1138-2-ND
Ceramic Capacitors 1292-1138-2-ND
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
15PF 25V Capacitor
60-0201N150J250CT
15PF 25V Capacitor 60-0201N150J250CT
CAP CER 15PF 25V C0G/NP0 0201 Product overview: 0201N150J250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N150J250CT can be used for catalog matching and distributor lookup.

CAP CER 15PF 25V C0G/NP0 0201 Product overview: 0201N150J250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N150J250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0201N150J250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201N150J250CT
25V 15pF NP0 ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 15pF NP0 ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0201N150J250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N150J250CT
Ceramic Capacitors 0201N150J250CT
CAP CER 15PF 25V C0G/NP0 0201

CAP CER 15PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1138-1-ND 1292-1138-6-ND 60-0201N150J250CT 0201N150J250CT 0201N150J250CT
Product Name Ceramic Capacitors Ceramic Capacitors 15PF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1833418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details