12pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 12PF 50V C0G/NP0 0201
Cap Cer 12PF 50V C0G/NP0 0201
CAP, 12PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
50V 12pF NP0 ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1134-2-ND | 1292-1134-6-ND | 0201N120G500CT | 883-0201N120G500CT | 50AJ6182 | 0201N120G500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap Cer 12PF 50V C0G/NP0 0201 | Cap, 12Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |